TE Connectivity Power Relays, Over 2 Amps KUP-14A25-120

Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2278-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2278-ND
Power Relays, Over 2 Amps PB2278-ND
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;11 Pin - 70199244 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;11 Pin
70199244
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;11 Pin 70199244
General Purpose Industrial Relay, 10 Amps, 120 VAC, 1700 Ohms KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.

General Purpose Industrial Relay, 10 Amps, 120 VAC, 1700 Ohms
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14A25-120
General Purpose Relays KUP-14A25-120
General Purpose Relays 3P TST QC/SLDR 120AC

General Purpose Relays 3P TST QC/SLDR 120AC

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 18M9147 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
18M9147
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 18M9147
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site
Kup-14A25-120=Ku Potter&brumfield Te Connectivity - 48M7363 - Newark, An Avnet Company
Chicago, IL, United States
Kup-14A25-120=Ku Potter&brumfield Te Connectivity
48M7363
Kup-14A25-120=Ku Potter&brumfield Te Connectivity 48M7363
KUP-14A25-120=KU

KUP-14A25-120=KU

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-14A25-120
Relays - Power Relays, Over 2 Amps KUP-14A25-120
RELAY GEN PURPOSE 3PDT 10A 120V

RELAY GEN PURPOSE 3PDT 10A 120V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2278-ND 70199244 KUP-14A25-120 18M9147 48M7363 KUP-14A25-120
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;11 Pin General Purpose Relays Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Kup-14A25-120=Ku Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 113 F (-45 to 45 C) -49 to 113 F (-45 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details