TE Connectivity Power Relays, Over 2 Amps KUP-14A15-6

Description
General Purpose Relay 3PDT (3 Form C) 6VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 6VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3013-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3013-ND
Power Relays, Over 2 Amps PB3013-ND
General Purpose Relay 3PDT (3 Form C) 6VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 6VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 6AC;Vol-Rtg 120/28AC/DC;11 Pin - 70199239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 6AC;Vol-Rtg 120/28AC/DC;11 Pin
70199239
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 6AC;Vol-Rtg 120/28AC/DC;11 Pin 70199239
10 A Current Rating 6 VAC Voltage General Purpose Relay KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals. UL Recognized, CSA Certified standards. Resistance coil is 4.2 Ohms.

10 A Current Rating 6 VAC Voltage General Purpose Relay
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
UL Recognized, CSA Certified standards. Resistance coil is 4.2 Ohms.

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14A15-6
General Purpose Relays KUP-14A15-6
General Purpose Relays Relay 3PDT 10A 6VAC 4.2 Ohm Plain Case

General Purpose Relays Relay 3PDT 10A 6VAC 4.2 Ohm Plain Case

Buy Now Datasheet
Kup-14A15-6=Ku Potter&brumfield Te Connectivity - 29C3832 - Newark, An Avnet Company
Chicago, IL, United States
Kup-14A15-6=Ku Potter&brumfield Te Connectivity
29C3832
Kup-14A15-6=Ku Potter&brumfield Te Connectivity 29C3832
KUP-14A15-6=KU

KUP-14A15-6=KU

Supplier's Site
Relays - Power Relays, Over 2 Amps - KUP-14A15-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-14A15-6
Relays - Power Relays, Over 2 Amps KUP-14A15-6
RELAY GEN PURPOSE 3PDT 10A 6V

RELAY GEN PURPOSE 3PDT 10A 6V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB3013-ND 70199239 KUP-14A15-6 29C3832 KUP-14A15-6
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 6AC;Vol-Rtg 120/28AC/DC;11 Pin General Purpose Relays Kup-14A15-6=Ku Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 113 F (-45 to 45 C)
Unlock Full Specs
to access all available technical data