TE Connectivity Power Relays, Over 2 Amps KUP-14A15-240

Description
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB612-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB612-ND
Power Relays, Over 2 Amps PB612-ND
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Power Relays - 7830388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7830388
Power Relays 7830388
TE Connectivity KUP-14A15-240

TE Connectivity KUP-14A15-240

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14A15-240
General Purpose Relays KUP-14A15-240
General Purpose Relays 3P PLN QC/SLDR 240AC

General Purpose Relays 3P PLN QC/SLDR 240AC

Buy Now Datasheet
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 240AC;Vol-Rtg 120/28AC/DC;11 Pin - 70198601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 240AC;Vol-Rtg 120/28AC/DC;11 Pin
70198601
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 240AC;Vol-Rtg 120/28AC/DC;11 Pin 70198601
10 A Current Rating 240 VAC Voltage General Purpose Relay KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals. UL Recognized, CSA Certified standards. Resistance coil is 7200 Ohms.

10 A Current Rating 240 VAC Voltage General Purpose Relay
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
UL Recognized, CSA Certified standards. Resistance coil is 7200 Ohms.

Supplier's Site
Relays - Power Relays, Over 2 Amps - KUP-14A15-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-14A15-240
Relays - Power Relays, Over 2 Amps KUP-14A15-240
RELAY GEN PURPOSE 3PDT 10A 240V

RELAY GEN PURPOSE 3PDT 10A 240V

Supplier's Site
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0261 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0261
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0261
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB612-ND 7830388 KUP-14A15-240 70198601 KUP-14A15-240 17M0261
Product Name Power Relays, Over 2 Amps Power Relays General Purpose Relays Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 240AC;Vol-Rtg 120/28AC/DC;11 Pin Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Plug in Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 113 F (-45 to 45 C) -49 F (-45 C)
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - 1-1617019-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.4851 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details