TE Connectivity Power Relays, Over 2 Amps KUP-14A15-24

Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB157-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB157-ND
Power Relays, Over 2 Amps PB157-ND
General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14A15-24
General Purpose Relays KUP-14A15-24
General Purpose Relays 3P PLN QC/SLDR 24VAC

General Purpose Relays 3P PLN QC/SLDR 24VAC

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 18M9146 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
18M9146
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 18M9146
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Kup-14A15-24=Ku Rohs Compliant Potter&brumfield Te Connectivity - 96AC0386 - Newark, An Avnet Company
Chicago, IL, United States
Kup-14A15-24=Ku Rohs Compliant Potter&brumfield Te Connectivity
96AC0386
Kup-14A15-24=Ku Rohs Compliant Potter&brumfield Te Connectivity 96AC0386
KUP-14A15-24=KU ROHS COMPLIANT: YES

KUP-14A15-24=KU ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - KUP-14A15-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-14A15-24
Relays - Power Relays, Over 2 Amps KUP-14A15-24
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;11 Pin - 70199237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;11 Pin
70199237
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;11 Pin 70199237
General Purpose Relay, 10 A, 24 VAC, 2.7 VA (Nom.) Power Rating, Silver Cadmium Oxide Material KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.

General Purpose Relay, 10 A, 24 VAC, 2.7 VA (Nom.) Power Rating, Silver Cadmium Oxide Material
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB157-ND KUP-14A15-24 18M9146 96AC0386 KUP-14A15-24 70199237
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Kup-14A15-24=Ku Rohs Compliant Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 24AC;Vol-Rtg 120/28AC/DC;11 Pin
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 113 F (-45 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFB310E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details