TE Connectivity KUP-14A15-12 Power Relay
General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable
General Purpose Relay, 10 A, 12 VAC, 2.7 VA (Nom.) Power Rating, Silver Cadmium Oxide Material
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
RELAY GEN PURPOSE 3PDT 10A 12V
General Purpose Relays 3P PLN QC/SLDR 12VAC
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
KUP-14A15-12=KU
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 7821236 | PB1916-ND | 70199236 | KUP-14A15-12 | KUP-14A15-12 | 18M9145 | 48M7359 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12AC;Vol-Rtg 120/28AC/DC;11 Pin | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Kup-14A15-12=Ku Potter&brumfield Te Connectivity |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |||
| Approvals | RoHS | UL, CSA, RoHS; RoHS | RoHS | ||||
| Operating Temp | -49 F (-45 C) | -49 to 113 F (-45 to 45 C) | |||||
| Relay Type | General | General | General |