General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
General Purpose Relays 3P PLN QC/SLDR 120AC
RELAY GEN PURPOSE 3PDT 5A 120V
General Purpose Industrial Relay
RELAY, 3PDT, 240VAC, 28VDC, 5A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB611-ND | KUP-14A11-120 | KUP-14A11-120 | 70199121 | 67F1109 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 120AC;11 Pin | Relay, 3Pdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 113 F (-45 to 45 C) |