General Purpose Relay DPDT (2 Form C) 48VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 10A 48V
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 240/28AC/DC;9 Pin
General Purpose Relays DP BRKT MT QC 48VDC
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDCRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1470-ND | KUP-11D55-48 | 70198768 | KUP-11D55-48 | 17M0260 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 240/28AC/DC;9 Pin | General Purpose Relays | Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Bracket (Flange) Mount | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) | -49 to 158 F (-45 to 70 C) |