TE Connectivity Power Relays, Over 2 Amps KUP-11D55-125

Description
General Purpose Relay DPDT (2 Form C) 125VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 125VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3004-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3004-ND
Power Relays, Over 2 Amps PB3004-ND
General Purpose Relay DPDT (2 Form C) 125VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 125VDC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-11D55-125
General Purpose Relays KUP-11D55-125
General Purpose Relays DPDT 10A 12VDC ENCLOSED RELAY

General Purpose Relays DPDT 10A 12VDC ENCLOSED RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-11D55-125
Relays - Power Relays, Over 2 Amps KUP-11D55-125
RELAY GEN PURPOSE DPDT 10A 125V

RELAY GEN PURPOSE DPDT 10A 125V

Supplier's Site
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 08H1802 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
08H1802
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 08H1802
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:- RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB3004-ND KUP-11D55-125 KUP-11D55-125 08H1802
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data