TE Connectivity Power Relays, Over 2 Amps KUP-11D55-110

Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1469-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1469-ND
Power Relays, Over 2 Amps PB1469-ND
General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-KUP-11D55-110-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-KUP-11D55-110-ND
Power Relays, Over 2 Amps 1111-KUP-11D55-110-ND
GENERAL PURPOSE RELAYS DP BRKT M

GENERAL PURPOSE RELAYS DP BRKT M

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-11D55-110
General Purpose Relays KUP-11D55-110
General Purpose Relays DP BRKT MT QC 110VDC

General Purpose Relays DP BRKT MT QC 110VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-11D55-110
Relays - Power Relays, Over 2 Amps KUP-11D55-110
RELAY GEN PURPOSE DPDT 10A 110V

RELAY GEN PURPOSE DPDT 10A 110V

Supplier's Site
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0258 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0258
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0258
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:10kohm RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:10kohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1469-ND KUP-11D55-110 KUP-11D55-110 17M0258
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C) -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1373411-G2R-1A-E-DC24 - Win Source Electronics
Specs
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 2824467 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1393210-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers