TE Connectivity Power Relays, Over 2 Amps KUP-11D45-24

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3053-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3053-ND
Power Relays, Over 2 Amps PB3053-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 08H1801 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
08H1801
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 08H1801
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-11D45-24
Relays - Power Relays, Over 2 Amps KUP-11D45-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-11D45-24
General Purpose Relays KUP-11D45-24
General Purpose Relays Relay DPDT 10A 24VDC 472Ohm Plain Case

General Purpose Relays Relay DPDT 10A 24VDC 472Ohm Plain Case

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB3053-ND 08H1801 KUP-11D45-24 KUP-11D45-24
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.0642S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 38.11 - Relay Interface Module - 381170240050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
E300/E200 200 Amp Sensing Module - 193-ESM-I-200A-E205 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers