General Purpose Relays DPDT 10A 48VDC ENCLOSED RELAY
KUP-11D17-48=KU
KUP-11D17-48=KU ROHS COMPLIANT: NO
RELAY GEN PURPOSE DPDT 10A 48V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KUP-11D17-48 | 48M7347 | KUP-11D17-48 |
| Product Name | General Purpose Relays | Kup-11D17-48=Ku Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |