TE Connectivity Electronic Surplus - KUP-11D15-24 KUP-11D15-24

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1194088-KUP-11D15-24 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Mounting Style: Socketable Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 472 Ohms Coil Current: 51.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 240VAC - Max Release Time: 10ms Categories: Relays Temperature Range - Operating: -45°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Robotics, HVAC, Power Management, Medical, Clock & Timing, Commercial Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 18 VDC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1194088-KUP-11D15-24 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Mounting Style: Socketable Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 472 Ohms Coil Current: 51.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 240VAC - Max Release Time: 10ms Categories: Relays Temperature Range - Operating: -45°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Robotics, HVAC, Power Management, Medical, Clock & Timing, Commercial Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 18 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KUP-11D15-24 - 1194088-KUP-11D15-24 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KUP-11D15-24
1194088-KUP-11D15-24
Electronic Surplus - KUP-11D15-24 1194088-KUP-11D15-24
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1194088-KUP-11D15-24 Packaging: Bulk Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Mounting Style: Socketable Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 472 Ohms Coil Current: 51.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 240VAC - Max Release Time: 10ms Categories: Relays Temperature Range - Operating: -45°C ~ 70°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Robotics, HVAC, Power Management, Medical, Clock & Timing, Commercial Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 18 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1194088-KUP-11D15-24
Packaging: Bulk
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Mounting Style: Socketable
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 472 Ohms
Coil Current: 51.0mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10A
Switching Voltage: 240VAC - Max
Release Time: 10ms
Categories: Relays
Temperature Range - Operating: -45°C ~ 70°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Robotics, HVAC, Power Management, Medical, Clock & Timing, Commercial
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 18 VDC

Buy Now
Power Relays, Over 2 Amps - PB154-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB154-ND
Power Relays, Over 2 Amps PB154-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUP-11D15-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-11D15-24
Relays - Power Relays, Over 2 Amps KUP-11D15-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-11D15-24
General Purpose Relays KUP-11D15-24
General Purpose Relays DP PLN QC/SLDR 24VDC

General Purpose Relays DP PLN QC/SLDR 24VDC

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;9 Pin - 70199228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;9 Pin
70199228
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;9 Pin 70199228
General Purpose Industrial Relay, 10 Amps, 24 VDC, 472 Ohms KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.

General Purpose Industrial Relay, 10 Amps, 24 VDC, 472 Ohms
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.

Supplier's Site
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0256 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0256
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0256
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Kup-11D15-24=Ku Potter&brumfield Te Connectivity - 48M7343 - Newark, An Avnet Company
Chicago, IL, United States
Kup-11D15-24=Ku Potter&brumfield Te Connectivity
48M7343
Kup-11D15-24=Ku Potter&brumfield Te Connectivity 48M7343
KUP-11D15-24=KU

KUP-11D15-24=KU

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1194088-KUP-11D15-24 PB154-ND KUP-11D15-24 KUP-11D15-24 70199228 17M0256 48M7343
Product Name Electronic Surplus - KUP-11D15-24 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;9 Pin Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Kup-11D15-24=Ku Potter&brumfield Te Connectivity
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Resistance 472 ohms 472 ohms
Relay Type General General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data