General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
KUP-11AT5-24=KU
General Purpose Relays RELAY GP DPDT 10A 24VAC
RELAY GEN PURPOSE DPDT 10A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KUP-11AT5-24-ND | 35AC2720 | KUP-11AT5-24 | KUP-11AT5-24 |
| Product Name | Power Relays, Over 2 Amps | Kup-11At5-24=Ku Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |