POWER RELAY, DPDT, 120VAC, 10A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:240VAC RoHS Compliant: No
RELAY GEN PURPOSE DPDT 10A 120V
General Purpose Relays DPDT 10A 120VAC ENCLOSED RELAY
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 95B0611 | KUP-11AE5-120 | KUP-11AE5-120 |
| Product Name | Power Relay, Dpdt, 120Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |