TE Connectivity Power Relays, Over 2 Amps KUP-11A55-120

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB463-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB463-ND
Power Relays, Over 2 Amps PB463-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0253 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0253
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0253
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:2.25kohmR oHS Compliant: Yes

RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:2.25kohmRoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/28AC/DC;9 Pin - 70199232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/28AC/DC;9 Pin
70199232
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/28AC/DC;9 Pin 70199232
10 A Current Rating 120 VAC Voltage General Purpose Relay KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals. UL Recognized, CSA Certified standards. Resistance coil is 2250 Ohms.

10 A Current Rating 120 VAC Voltage General Purpose Relay
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
UL Recognized, CSA Certified standards. Resistance coil is 2250 Ohms.

Supplier's Site
Relays - Power Relays, Over 2 Amps - KUP-11A55-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUP-11A55-120
Relays - Power Relays, Over 2 Amps KUP-11A55-120
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-11A55-120
General Purpose Relays KUP-11A55-120
General Purpose Relays DPDT BRKT MT 120VAC

General Purpose Relays DPDT BRKT MT 120VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB463-ND 17M0253 70199232 KUP-11A55-120 KUP-11A55-120
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/28AC/DC;9 Pin Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 131 F (-45 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF400EJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays, Over 2 Amps - RM84-2012-25-1012-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
4 suppliers