General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 120V
POWER RELAY, KUP SERIES, ENCLOSED, DPDT, 2 FORM C, COIL - 120 V AC, 50/60 HZ, 10 AMPS, 2 VA, PANEL MOUNT, QUICK CONNECT TERMINAL. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays DPDT 10A 120VAC ENCLOSED RELAY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB3065-ND | KUP-11A45-120 | 21263806 | KUP-11A45-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |