General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
EM RLY DPDT 10A 120VAC 2.25KOHM PLAIN CASE ROHS COMPLIANT: NO
General Purpose Industrial Relay, 10 Amps, 120 VAC, 2250 Ohms
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
RELAY GEN PURPOSE DPDT 10A 120V
General Purpose Relays DPDT PLAIN 120VAC
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB152-ND | 17M0251 | 29AC7258 | 70199225 | KUP-11A15-120 | KUP-11A15-120 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Dpdt 10A 120Vac 2.25Kohm Plain Case Rohs Compliant Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 240/28AC/DC;9 Pin | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 131 F (-45 to 55 C) |