General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Win Source Part Number: 1041929-KUP-11A11-12
Category: Relays>Power Relays, Over 2 Amps
Series: KUP
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag)
Standard Package: 25
Coil Resistance: 2.25 kOhms
Coil Current: 17.5 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 5 A
Switching Voltage: 240VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -45°C ~ 55°C
Alternative Parts (Cross-Reference): 9-1393109-1; NC2D-JP-DC24V; NC2D-DC24V; NC2EBD-DC24V1-139311
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 102 VAC
REACH Status: REACH Affected
HTSUS: 8536.49.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1-1393117-7,-1-13931
Base Product Number: KUP-11
RoHS Status: RoHS non-compliant
General Purpose Relays DP PLN QC/SLDR 120AC
120 VAC Rated Voltage, 5 A Rated Current, General Purpose Relay
KUP Series relays are U.L. recognized under File E22575 and CSA certified under File LR15734. They are ideally suited for many diverse applications. “A” in the manufacturer's type number denotes 50/60 Hz coil; “D” denotes DC coil. Relays are socket mountable with these exceptions — types KUP14A25 and KUP14D25 are socket mountable with push-to-test button for manually actuating contacts. KUP14A35, KUP14D35, KUP11A35 and KUP11D35 types are socket mountable with highly visible neon lamps which indicate the presence of coil power. KUP14A45 is socket mountable with neon indicator and push-to-test button. KUP5A55, KUP5D55, KUP11A55, and KUP11D55 have flange mount cases. Relays have silver-cadmium oxide, 10 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connect/solder terminals except for types KUP11A11, KUP11D11, KUP14A11, and KUP14D11, which have fine silver, 5 amp contacts with 0.187" (4.8 mm) by 0.020" (0.5 mm) quick connector/solder terminals.
The general purpose relay have quick connect termination and contact material as silver.
RELAY GEN PURPOSE DPDT 5A 120V
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1943-ND | 1041929-KUP-11A11-120 | KUP-11A11-120 | 70199222 | KUP-11A11-120 | 18M9144 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 120AC;9 Pin | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | |||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 131 F (-45 to 55 C) |