General Purpose Relay DPST-NO (2 Form A) 36VDC Coil Chassis Mount
RELAY GEN PURPOSE DPST 15A 36V
KUMP-7D58-36=KU
General Purpose Relays DPST 15A at 36DC GEN PURPOSE RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KUMP-7D58-36-ND | KUMP-7D58-36 | 48M7324 | KUMP-7D58-36 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Kump-7D58-36=Ku Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw |