TE Connectivity Relays - Power Relays, Over 2 Amps KUMP-7D58-12

Description
RELAY GEN PURPOSE DPST 15A 12V
Datasheet
Description
RELAY GEN PURPOSE DPST 15A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUMP-7D58-12
Relays - Power Relays, Over 2 Amps KUMP-7D58-12
RELAY GEN PURPOSE DPST 15A 12V

RELAY GEN PURPOSE DPST 15A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUMP-7D58-12
General Purpose Relays KUMP-7D58-12
General Purpose Relays DPST-NO 15A 12VDC Relay Bracket Mount

General Purpose Relays DPST-NO 15A 12VDC Relay Bracket Mount

Buy Now Datasheet
Relay, Dpst-No, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 95C0222 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
95C0222
Relay, Dpst-No, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 95C0222
RELAY, DPST-NO, 277VAC, 32VDC, 15A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:15A RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 32VDC, 15A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:15A RoHS Compliant: Yes

Supplier's Site
Kump-7D58-12=Ku Potter&brumfield Te Connectivity - 48M7322 - Newark, An Avnet Company
Chicago, IL, United States
Kump-7D58-12=Ku Potter&brumfield Te Connectivity
48M7322
Kump-7D58-12=Ku Potter&brumfield Te Connectivity 48M7322
KUMP-7D58-12=KU

KUMP-7D58-12=KU

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number KUMP-7D58-12 KUMP-7D58-12 95C0222 48M7322
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpst-No, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity Kump-7D58-12=Ku Potter&brumfield Te Connectivity
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

IEC Control Relay - 700-CF310EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details