General Purpose Relay 3PDT (3 Form C) 24VDC Coil Chassis Mount
General Purpose Relays 3PDT 15A 24VDC GEN PURPOSE RELAY
RELAY, 3PDT, 277VAC, 32VDC, 15A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:472ohm RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 15A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB3048-ND | KUMP-14D58-24 | 22C6366 | KUMP-14D58-24 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |