General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 15A 12V
General Purpose, 15 A , 12 VDC Voltage Rating, Industrial Relay
KUMP Series relays offer higher current ratings than those available in the KUP series but relay dimensions, wiring diagrams and operating characteristics are the same. Relay types ending with “18” mount in the same sockets as the KUP series relays.
General Purpose Relays 3P PLN QC/SLDR 12VDC
RELAY, 3PDT, 277VAC, 32VDC, 15A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1774-ND | KUMP-14D18-12 | 70199215 | KUMP-14D18-12 | 20M7023 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 277AC;9 Pin | General Purpose Relays | Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |