General Purpose Relay 3PDT (3 Form C) 24VAC Coil Chassis Mount
General Purpose Relays 3PDT 15A 24VAC GEN PURPOSE RELAY
RELAY GEN PURPOSE 3PDT 15A 24V
KUMP-14AT8-24=KU
KUMP-14AT8-24=KU
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB3063-ND | KUMP-14AT8-24 | KUMP-14AT8-24 | 08H1775 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Kump-14At8-24=Ku Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Triple Pole (TP) |