KUMP-14A48-120=KU
General Purpose Relays 3PDT 15A 120VAC Relay Plain Case
RELAY GEN PURPOSE 3PDT 15A 120V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 48M7316 | KUMP-14A48-120 | KUMP-14A48-120 |
| Product Name | Kump-14A48-120=Ku Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General |