TE Connectivity Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity KUMP-14A18-240

Description
RELAY, 3PDT, 277VAC, 32VDC, 15A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 277VAC, 32VDC, 15A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 17C1420 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
17C1420
Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 17C1420
RELAY, 3PDT, 277VAC, 32VDC, 15A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes

RELAY, 3PDT, 277VAC, 32VDC, 15A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes

Supplier's Site
Potter&brumfield Te Connectivity - 48M7314 - Newark, An Avnet Company
Chicago, IL, United States
Potter&brumfield Te Connectivity
48M7314
Potter&brumfield Te Connectivity 48M7314
Potter&brumfield Te Connectivity

Potter&brumfield Te Connectivity

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUMP-14A18-240
Relays - Power Relays, Over 2 Amps KUMP-14A18-240
RELAY GEN PURPOSE 3PDT 15A 240V

RELAY GEN PURPOSE 3PDT 15A 240V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUMP-14A18-240
General Purpose Relays KUMP-14A18-240
General Purpose Relays 3PDT 15A 240VAC Relay Plain Case

General Purpose Relays 3PDT 15A 240VAC Relay Plain Case

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 17C1420 48M7314 KUMP-14A18-240 KUMP-14A18-240
Product Name Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Throw Double Throw Double Throw
AC Coil Voltage 240 volts 240 volts
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details