General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
General Purpose Relays 3P PLN QC/SLDR 24VAC
RELAY GEN PURPOSE 3PDT 15A 24V
RELAY, 3PDT, 277VAC, 32VDC, 15A; Contact Configuration:3PDT; Coil Voltage:24V; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB3060-ND | KUMP-14A18-24 | KUMP-14A18-24 | 18M9143 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 113 F (-45 to 45 C) | -49 to 113 F (-45 to 45 C) |