General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
General Purpose Relays 3P PLN QC/SLDR 120AC
RELAY GEN PURPOSE 3PDT 15A 120V
2C (DPDT), 15 A , Enclosed Relay
KUMP Series relays offer higher current ratings than those available in the KUP series but relay dimensions, wiring diagrams and operating characteristics are the same. Relay types ending with “18” mount in the same sockets as the KUP series relays.
RELAY, 3PDT, 277VAC, 32VDC, 15A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB619-ND | KUMP-14A18-120 | KUMP-14A18-120 | 70199214 | 76M7970 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay; E-Mech; Gen Purp; 3PDT; Cur-Rtg 15A; Ctrl-V 120AC; Vol-Rtg 277AC; 11 Pin | Relay, 3Pdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 113 F (-45 to 45 C) |