General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
KUMP-11D58-24=KU
KUMP-11D58-24=KU
RELAY GEN PURPOSE DPDT 15A 24V
General Purpose Relays DPDT 15A 24VDC GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB3021-ND | 48M7311 | KUMP-11D58-24 | KUMP-11D58-24 |
| Product Name | Power Relays, Over 2 Amps | Kump-11D58-24=Ku Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |