TE Connectivity Relays - Power Relays, Over 2 Amps KUMP-11D18-24

Description
Win Source Part Number: 1136105-KUMP-11D18-2 4 Category: Relays>Power Relays, Over 2 Amps Series: KUMP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 472 Ohms Coil Current: 51 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 15 A Switching Voltage: 277VAC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 7-1393116-2; 713931162; KUMP-11D18-24.; KUMP11D 18-24; KUMP11D18-24; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 18 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB618-NDR,KUMP11D182 4,7-1393116-2,PB618 Base Product Number: KUMP-11
Request a Quote Datasheet
Description
Win Source Part Number: 1136105-KUMP-11D18-2 4 Category: Relays>Power Relays, Over 2 Amps Series: KUMP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 472 Ohms Coil Current: 51 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 15 A Switching Voltage: 277VAC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 7-1393116-2; 713931162; KUMP-11D18-24.; KUMP11D 18-24; KUMP11D18-24; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 18 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB618-NDR,KUMP11D182 4,7-1393116-2,PB618 Base Product Number: KUMP-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1136105-KUMP-11D18-24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1136105-KUMP-11D18-24
Relays - Power Relays, Over 2 Amps 1136105-KUMP-11D18-24
Win Source Part Number: 1136105-KUMP-11D18-2 4 Category: Relays>Power Relays, Over 2 Amps Series: KUMP Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 25 Coil Resistance: 472 Ohms Coil Current: 51 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 15 A Switching Voltage: 277VAC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 7-1393116-2; 713931162; KUMP-11D18-24.; KUMP11D 18-24; KUMP11D18-24; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Coil Insulation: Class B Must Operate Voltage: 18 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: PB618-NDR,KUMP11D182 4,7-1393116-2,PB618 Base Product Number: KUMP-11

Win Source Part Number: 1136105-KUMP-11D18-24
Category: Relays>Power Relays, Over 2 Amps
Series: KUMP
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 472 Ohms
Coil Current: 51 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 15 A
Switching Voltage: 277VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): 7-1393116-2; 713931162; KUMP-11D18-24.; KUMP11D 18-24; KUMP11D18-24;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 18 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB618-NDR,KUMP11D1824,7-1393116-2,PB618
Base Product Number: KUMP-11

Buy Now Datasheet
Power Relays, Over 2 Amps - PB618-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB618-ND
Power Relays, Over 2 Amps PB618-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUMP-11D18-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUMP-11D18-24
Relays - Power Relays, Over 2 Amps KUMP-11D18-24
RELAY GEN PURPOSE DPDT 15A 24V

RELAY GEN PURPOSE DPDT 15A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUMP-11D18-24
General Purpose Relays KUMP-11D18-24
General Purpose Relays DP PLN QC/SLDR 24VDC

General Purpose Relays DP PLN QC/SLDR 24VDC

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 277AC;9 Pin - 70199212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 277AC;9 Pin
70199212
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 277AC;9 Pin 70199212
General Purpose, 15 A , 24 VDC Voltage Rating, Industrial Relay KUMP Series relays offer higher current ratings than those available in the KUP series but relay dimensions, wiring diagrams and operating characteristics are the same. Relay types ending with “18” mount in the same sockets as the KUP series relays. Contact Current Rating: 15 Amps UL File E22575 CSA File LR15734

General Purpose, 15 A , 24 VDC Voltage Rating, Industrial Relay
KUMP Series relays offer higher current ratings than those available in the KUP series but relay dimensions, wiring diagrams and operating characteristics are the same. Relay types ending with “18” mount in the same sockets as the KUP series relays.

  • Contact Current Rating: 15 Amps
  • UL File E22575
  • CSA File LR15734
Supplier's Site
Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 17M0249 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
17M0249
Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 17M0249
RELAY, DPDT, 277VAC, 32VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, DPDT, 277VAC, 32VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1136105-KUMP-11D18-24 PB618-ND KUMP-11D18-24 KUMP-11D18-24 70199212 17M0249
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 277AC;9 Pin Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
Resistance 472 ohms 472 ohms
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Relay Type General General General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data