General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE DPDT 15A 110V
POWER RELAY, DPDT, 110VDC, 15A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:15A RoHS Compliant: Yes
KUMP-11D18-110=KU
2C (DPDT), 15 A , Enclosed Relay
KUMP Series relays offer higher current ratings than those available in the KUP series but relay dimensions, wiring diagrams and operating characteristics are the same. Relay types ending with “18” mount in the same sockets as the KUP series relays.
General Purpose Relays DP PLN QC/SLDR 110DC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KUMP-11D18-110-ND | KUMP-11D18-110 | 17M0248 | 48M7307 | 70199213 | KUMP-11D18-110 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 110Vdc, 15A, Plug In; Contact Configuration Potter&brumfield Te Connectivity | Kump-11D18-110=Ku Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 110DC;Vol-Rtg 277AC;9 Pin | General Purpose Relays |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) | -49 to 158 F (-45 to 70 C) |