TE Connectivity Power Relays, Over 2 Amps KUMP-11A18-240

Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1908-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1908-ND
Power Relays, Over 2 Amps PB1908-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 20M7021 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
20M7021
Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 20M7021
RELAY, DPDT, 277VAC, 32VDC, 15A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 32VDC, 15A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUMP-11A18-240
Relays - Power Relays, Over 2 Amps KUMP-11A18-240
RELAY GEN PURPOSE DPDT 15A 240V

RELAY GEN PURPOSE DPDT 15A 240V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUMP-11A18-240
General Purpose Relays KUMP-11A18-240
General Purpose Relays DP PLN QC/SLDR 240AC

General Purpose Relays DP PLN QC/SLDR 240AC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1908-ND 20M7021 KUMP-11A18-240 KUMP-11A18-240
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data