General Purpose Relays DP PLN QC/SLDR 24VAC
RELAY, DPDT, 277VAC, 32VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 15A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | KUMP-11A18-24 | 17M0247 | KUMP-11A18-24 |
| Product Name | General Purpose Relays | Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) |