General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Win Source Part Number: 975876-KUMP-11A18-12
Category: Relays>Power Relays, Over 2 Amps
Series: KUMP
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Package: Tray
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 1.7 kOhms
Coil Current: 24 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 15 A
Switching Voltage: 277VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -45°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 102 VAC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: KUMP11A18120,PB617-N
Base Product Number: KUMP-11
RoHS Status: RoHS non-compliant
General Purpose Relays DP PLN QC/SLDR 120AC
RELAY, DPDT, 277VAC, 32VDC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes
General Purpose, 15 A , 120 VAC Voltage Rating, Industrial Relay
KUMP Series relays offer higher current ratings than those available in the KUP series but relay dimensions, wiring diagrams and operating characteristics are the same. Relay types ending with “18” mount in the same sockets as the KUP series relays.
RELAY GEN PURPOSE DPDT 15A 120V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB617-ND | 975876-KUMP-11A18-120 | KUMP-11A18-120 | 10M5233 | 70199209 | KUMP-11A18-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 120AC;Vol-Rtg 277AC;9 Pin | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | |||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 131 F (-45 to 55 C) |