General Purpose Relays DPDT 15A 24VDC GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 15A 24V
KUM-11D59-24=KU
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KUM-11D59-24 | KUM-11D59-24 | 08H1762 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Kum-11D59-24=Ku Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |