General Purpose Relays SPDT 10A 12VDC LATCH RELAY
KUL-5D15D-12=KU ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 10A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KUL-5D15D-12 | 48M7300 | KUL-5D15D-12 |
| Product Name | General Purpose Relays | Kul-5D15D-12=Ku Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |