General Purpose Relays DPDT 15A Plain Case LATCH RELAY
RELAY GEN PURPOSE SPDT 5A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | KUL-5A11S-120 | KUL-5A11S-120 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Poles | Single Pole (SP) | |
| Throw | Double Throw |