TE Connectivity General Purpose Relays KUL-11D55D-12

Description
General Purpose Relays DPDT 10A 12VDC LATCH RELAY
Datasheet
Description
General Purpose Relays DPDT 10A 12VDC LATCH RELAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
KUL-11D55D-12
General Purpose Relays KUL-11D55D-12
General Purpose Relays DPDT 10A 12VDC LATCH RELAY

General Purpose Relays DPDT 10A 12VDC LATCH RELAY

Buy Now Datasheet
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 08H1743 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
08H1743
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 08H1743
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Panel Mount; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Panel Mount; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUL-11D55D-12
Relays - Power Relays, Over 2 Amps KUL-11D55D-12
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number KUL-11D55D-12 08H1743 KUL-11D55D-12
Product Name General Purpose Relays Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data