General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Resistance:1.4kohm RoHS Compliant: Yes
General Purpose Relays DPDT 10Amp Latching
RELAY GEN PURPOSE DPDT 10A 48V
Relay;E-Mech;Latchin
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7826884 | PB849-ND | 17M0244 | KUL-11D15D-48 | KUL-11D15D-48 | 70198830 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 240/28AC/DC;10 Pin |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | |
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -49 F (-45 C) | -49 to 122 F (-45 to 50 C) | -49 to 122 F (-45 to 50 C) |