TE Connectivity Power Relays, Over 2 Amps KUL-11D15D-24

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB471-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB471-ND
Power Relays, Over 2 Amps PB471-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUL-11D15D-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUL-11D15D-24
Relays - Power Relays, Over 2 Amps KUL-11D15D-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;10 Pin - 70198614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;10 Pin
70198614
Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;10 Pin 70198614
24 VDC Voltage Rating, Silver Cadmium Oxide Contact, Industrial Relays Silver cadmium oxide contact material Industrial relays used for general purpose with silver cadmium oxide contact material.

24 VDC Voltage Rating, Silver Cadmium Oxide Contact, Industrial Relays

  • Silver cadmium oxide contact material
    Industrial relays used for general purpose with silver cadmium oxide contact material.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUL-11D15D-24
General Purpose Relays KUL-11D15D-24
General Purpose Relays DPDT PLAIN 24VDC

General Purpose Relays DPDT PLAIN 24VDC

Buy Now Datasheet
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0243 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0243
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0243
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Resistance:350ohm RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Resistance:350ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB471-ND KUL-11D15D-24 70198614 KUL-11D15D-24 17M0243
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;10 Pin General Purpose Relays Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 122 F (-45 to 50 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data