General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
General Purpose Relays DPDT DUAL COIL 12VDC
RELAY GEN PURPOSE DPDT 10A 12V
12 VDC Voltage Rating, Silver Cadmium Oxide Contact, Industrial Relays
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Resistance:90ohm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB625-ND | KUL-11D15D-12 | KUL-11D15D-12 | 70198613 | 06R3600 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/28AC/DC;10 Pin | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 122 F (-45 to 50 C) | -40 F (-40 C) |