RELAY GEN PURPOSE DPDT 10A 110V
POWER RELAY, DPDT, 110VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:240V; Contact Voltage VDC:- RoHS Compliant: Yes
KUL-11D15D-110=KU ROHS COMPLIANT: YES
General Purpose Relays DPDT 10A 12VDC LATCH RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KUL-11D15D-110 | 96B8729 | 29Y7026 | KUL-11D15D-110 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 110Vdc, Socket; Contact Configuration Potter&brumfield Te Connectivity | Kul-11D15D-110=Ku Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 110 volts | 110 volts | 110 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |