TE Connectivity Power Relays, Over 2 Amps KUL-11A15S-24

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB848-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB848-ND
Power Relays, Over 2 Amps PB848-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUL-11A15S-24
General Purpose Relays KUL-11A15S-24
General Purpose Relays 10 AMP 24VAC 2FORM C DPDT 2C/O

General Purpose Relays 10 AMP 24VAC 2FORM C DPDT 2C/O

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUL-11A15S-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUL-11A15S-24
Relays - Power Relays, Over 2 Amps KUL-11A15S-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0242 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0242
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0242
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; Coil Resistance:176ohmRoH S Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; Coil Resistance:176ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB848-ND KUL-11A15S-24 KUL-11A15S-24 17M0242
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF400Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details