RELAY GEN PURPOSE 3PDT 10A 120V
General Purpose Relays 3PDT 10A 120VAC 1.7KOhm SCKT RELAY
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUIP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KUIP-14A15-120 | KUIP-14A15-120 | 17M0239 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 120 volts | 120 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |