Win Source Part Number: 1015170-KUIP-11D55-2
Category: Relays>Power Relays, Over 2 Amps
Series: KUIP
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 472 Ohms
Coil Current: 51 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 240VAC - Max
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -45°C ~ 95°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 18 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: KUIP-11D55-24-ND,1-1
Base Product Number: KUIP-11
Product Status: Obsolete
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUIP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:472ohm RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 10A 24V
General Purpose Relays DPDT10A 24VDC 472Ohm Relay Bracket Mount
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1015170-KUIP-11D55-24 | 29M9949 | KUIP-11D55-24 | KUIP-11D55-24 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 472 ohms | 472 ohms | ||
| Mounting | PCBoard; Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) |