General Purpose Relays DPDT 10A 12VDC Bracket mount
RELAY GEN PURPOSE DPDT 10A 12V
KUIP-11D55-12=KU ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KUIP-11D55-12 | KUIP-11D55-12 | 93F3076 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Kuip-11D55-12=Ku Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| DC Coil Voltage | 12 volts | 12 volts | |
| Poles | Double Pole (DP) |