TE Connectivity General Purpose Relays KUIP-11A15-120

Description
General Purpose Relays DPDT 10A 120VAC GEN PURPOSE RELAY
Datasheet
Description
General Purpose Relays DPDT 10A 120VAC GEN PURPOSE RELAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - KUIP-11A15-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KUIP-11A15-120
General Purpose Relays KUIP-11A15-120
General Purpose Relays DPDT 10A 120VAC GEN PURPOSE RELAY

General Purpose Relays DPDT 10A 120VAC GEN PURPOSE RELAY

Buy Now Datasheet
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 08H1727 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
08H1727
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 08H1727
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUIP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KUIP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number KUIP-11A15-120 08H1727
Product Name General Purpose Relays Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 38.11 - Relay Interface Module - 381170244050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details