General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
General Purpose Industrial Relay
General Purpose Relays SP 30A TP FLNG 24VDC
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:KUHP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:472ohm RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 30A 24V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1461-ND | 70198743 | KUHP-5DT1-24 | 87F510 | KUHP-5DT1-24 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 120/240AC;Top Flange Mnt | General Purpose Relays | Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | 24VDC | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |