General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
General Purpose Relays SP 30A BRKT MT 120AC
RELAY GEN PURPOSE SPDT 30A 120V
Continuous Duty Cycle, KUHP Series 30 A Power Relay
KUHP Series relays are an extension of the KUP product line, offering 30 amp switching capability in a 1 Form C (SPDT) configuration and 20 amp switching capability in a 2 Form C (DPDT) configuration. This relay has been designed to meet the requirements of international regulatory agencies such as BSI and VDE for many applications. Enclosed KUHP relays are equipped with slotted flanges for bracket mounting to a chassis. Termination to this relay is normally facilitated by 0.250" (6.35 mm) push-on terminals or by solder connection. Contact material for the KUHP is silver-cadmium oxide.
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:KUHP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:1.7kohmRo
KUHP-5A51-120=KU
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1458-ND | KUHP-5A51-120 | KUHP-5A51-120 | 70199199 | 17M0235 | 48M7278 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 120/240AC;Bracket Mnt | Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Kuhp-5A51-120=KuPotter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Bracket (Flange) Mount | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 113 F (-45 to 45 C) |