Win Source Part Number: 1138472-KUHP-1D51-11
Category: Relays>Power Relays, Over 2 Amps
Series: KUHP
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 150
Coil Resistance: 10 kOhms
Coil Current: 11 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 110VDC
Contact Rating (Current): 30 A
Switching Voltage: 240VAC - Max
Release Time: 20 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): 6-1393114-4; KUHP1D51-110;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 82.5 VDC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 6-1393114-4,KUHP-1D5
Base Product Number: KUHP-1
General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Chassis Mount
KUHP-1D51-110=KU
General Purpose Relays RELAY PWR 30A 24VDC
RELAY GEN PURPOSE SPST 30A 110V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1138472-KUHP-1D51-110 | PB2266-ND | 48M7266 | KUHP-1D51-110 | KUHP-1D51-110 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Kuhp-1D51-110=Ku Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 10000 ohms | ||||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Relay Type | General | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) |