General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
20 A , 24 VAC Voltage Rating, 472 Ohms Coil Resistance, Industrial Relay
KUHP Series relays are an extension of the KUP product line, offering 30 amp switching capability in a 1 Form C (SPDT) configuration and 20 amp switching capability in a 2 Form C (DPDT) configuration. This relay has been designed to meet the requirements of international regulatory agencies such as BSI and VDE for many applications. Enclosed KUHP relays are equipped with slotted flanges for bracket mounting to a chassis. Termination to this relay is normally facilitated by 0.250" (6.35 mm) push-on terminals or by solder connection. Contact material for the KUHP is silver-cadmium oxide.
General Purpose Relays DP 20A TOP FLNG 24DC
RELAY GEN PURPOSE DPDT 20A 24V
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:KUHP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:472ohm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB624-ND | 70198599 | KUHP-11DT1-24 | KUHP-11DT1-24 | 18M2418 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC;9 Pin | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |